Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$52.19
|
861
in stock
|
Buy Now | |
Rapid Electronics
from US$62.74
|
861
in stock
|
Buy Now | |
Chip One Stop
from US$37.20
|
861
in stock
|
Buy Now | |
Distrelec
from US$56.79
|
861
in stock
|
Buy Now | |
Avnet America
from US$39.08
|
-
|
Buy Now | |
RS Americas
from US$45.50
|
-
|
Buy Now | |
element14
from US$50.79
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Passivated |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Ferrule Plating Material | Tin-Lead |
Crimp Type | Hex |
Ferrule Material | Copper |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Contact Configuration | Not Captivated |
RF Connector Center Contact Plating Material | Gold |
Product Length | 1.03in, 26.17mm |
RF Connector Mated Outer Diameter (Approximate) | .354in, 8.99mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Safety Wire Holes |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 18GHz |
Coupling Nut Plating Finish | Passivated |
Grade | Military |
Dielectric Material | PTFE |
Military Category | B |
Coupling Nut Base Material | Stainless Steel |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | SMA |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 142, RG 142A, RG 142B, RG 400, Belden 84142 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Rf Connectors/Coaxial Connectors Plug Rohs Compliant: No |Amp Te Connectivity 225532-3 | Newark Electronics |
RF Connectors / Coaxial Connectors PLUG | Rapid Electronics |
TE Connectivity - AMP SMA Plug 50Ohm Straight Cable Mount | Distrelec |
RF-COAX CONNECTORS | Farnell |
Conn SMA PL Crimp ST Cable Mount Gold | Avnet America |
SMA PLUG FLEX, TERMINATE TO COAXIAL CABLE | TE Connectivity 225532-3 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG142 RG142A RG142B RG400 Belden 84142 |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 225532-3?
Additional datasheets, footprints and schematics for 225532-3 are listed on our Part Details page. You can also find images and similar parts to 225532-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225532-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225532-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225532-3 fall under?
The 225532-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225532-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225532-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 225532-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225532-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 225532-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225532-3 often in real-time on the comparison pages.
What if I can't find stock of 225532-3?
You can fill out our help required form which you can use to request a quote for 225532-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.