Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | - |
External Height | - |
External Width | - |
External Depth | - |
Weight | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
TESTER, WRIST STRAP, 9V BATTERY | Farnell |
Tester, Wrist Strap, 9V Battery | Newark Electronics |
Where can I find additional details, specifications and documents for a 225220?
Additional datasheets, footprints and schematics for 225220 are listed on our Part Details page. You can also find images and similar parts to 225220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225220 fall under?
The 225220 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 225220 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225220 you can contact the distributor directly for product support, shipping queries etc.
Is the 225220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225220 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 225220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225220 often in real-time on the comparison pages.
What if I can't find stock of 225220?
You can fill out our help required form which you can use to request a quote for 225220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.