Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1191658-6 |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.10
|
736
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.10
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$6.68
|
19
in stock
|
Buy Now | |
TTI Europe
from US$3.42
|
-
|
Buy Now | |
Sager
from US$1.68
|
-
|
Buy Now |
Terminal & Splice Type | Splice |
---|---|
Wire Insulation Diameter (Max) | 7.11mm, .28in |
Wire Size | 10000 – 13000CMA |
Overall Length | 30mm, 1.18in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag |
Insulated | Yes |
Splice Type | In-Line Splice |
Sealable | Yes |
Product Type | SolderSleeve Wire Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-1744-04 1-1191658-6,225107-000 | Heilind Electronics |
Solder Sleeves&shield Tubing H/S-Para 12Awg Blu |Raychem Te Connectivity 225107-000 | Newark Electronics |
Solder Sleeves&Shield Tubing H/S-PARA 12AWG BLU | Rapid Electronics |
Solder Sleeves & Shield Tubing H/S-PARA 12AWG BLU | Sager |
Where can I find additional details, specifications and documents for a 225107-000?
Additional datasheets, footprints and schematics for 225107-000 are listed on our Part Details page. You can also find images and similar parts to 225107-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225107-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225107-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225107-000 fall under?
The 225107-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 225107-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225107-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 225107-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225107-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 225107-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225107-000 often in real-time on the comparison pages.
What if I can't find stock of 225107-000?
You can fill out our help required form which you can use to request a quote for 225107-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.