Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | 1.25m |
Beam Angle | - |
Switching Frequency | - |
External Diameter | 51mm |
Sensitivity (dB) | - |
Operating Temperature Min | -35°C |
Operating Temperature Max | 60°C |
Product Range | - |
Ultrasonic Sensor, 1.25M | Newark Electronics |
Continuous Ultrasonic Transmitter, UCL-510 | Gems Sensors 225100 | RS Americas |
ULTRASONIC SENSOR, 1.25M | element14 |
Where can I find additional details, specifications and documents for a 225100?
Additional datasheets, footprints and schematics for 225100 are listed on our Part Details page. You can also find images and similar parts to 225100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225100 fall under?
The 225100 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 225100 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225100 you can contact the distributor directly for product support, shipping queries etc.
Is the 225100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 225100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225100 often in real-time on the comparison pages.
What if I can't find stock of 225100?
You can fill out our help required form which you can use to request a quote for 225100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.