Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.43
Body Insulation | Without |
---|---|
Body Plating Material | Nickel |
Body Style | Straight |
Body Material | Brass |
Number of Positions | 1 |
Contact Current Rating (Max) | 3A |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Panel Thickness | 6.35mm, .25in |
Impedance | 75Ω |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Packaging Method | Carton |
Isolated Ground | No |
RF Connector Type | SHV |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Shv-Shv Panel Mount Female-Male Jack |Amp Te Connectivity 225064-2 | Newark Electronics |
SHV-SHV Panel Mount Female-Male Jack | Rapid Electronics |
TE Connectivity - AMP Adapter SHV Plug - SHV Socket 50Ohm | Distrelec |
RF-COAX CONNECTORS | Farnell |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 225064-2?
Additional datasheets, footprints and schematics for 225064-2 are listed on our Part Details page. You can also find images and similar parts to 225064-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225064-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225064-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225064-2 fall under?
The 225064-2 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 225064-2 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225064-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 225064-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225064-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 225064-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225064-2 often in real-time on the comparison pages.
What if I can't find stock of 225064-2?
You can fill out our help required form which you can use to request a quote for 225064-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.