Status: | Unknown |
---|---|
Series: | CARD-LOK Series |
RoHS: | Unknown |
Prices starting from US$19.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.27
|
No stock
|
Buy Now |
Accessory Type | Card Guide |
---|---|
For Use With | Cold Plate Heat Exchangers & PCB s |
Guide Width | 0.225" |
Guide Length | 2.8" |
Product Range | CARD-LOK Series |
RoHS Compliant | No |
Card Guide, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 225-2.80T2?
Additional datasheets, footprints and schematics for 225-2.80T2 are listed on our Part Details page. You can also find images and similar parts to 225-2.80T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225-2.80T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225-2.80T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225-2.80T2 fall under?
The 225-2.80T2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 225-2.80T2 when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225-2.80T2 you can contact the distributor directly for product support, shipping queries etc.
Is the 225-2.80T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225-2.80T2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 225-2.80T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225-2.80T2 often in real-time on the comparison pages.
What if I can't find stock of 225-2.80T2?
You can fill out our help required form which you can use to request a quote for 225-2.80T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.