Status: | Unknown |
---|---|
Series: | MMR Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MMR Series |
Capacitor Case Style | - |
Lead Spacing | 10mm |
Capacitor Polyester Film 0.22Uf, 250V, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 224MMR250K?
Additional datasheets, footprints and schematics for 224MMR250K are listed on our Part Details page. You can also find images and similar parts to 224MMR250K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224MMR250K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224MMR250K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224MMR250K fall under?
The 224MMR250K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 224MMR250K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224MMR250K you can contact the distributor directly for product support, shipping queries etc.
Is the 224MMR250K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224MMR250K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 224MMR250K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224MMR250K often in real-time on the comparison pages.
What if I can't find stock of 224MMR250K?
You can fill out our help required form which you can use to request a quote for 224MMR250K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.