Status: | Unknown |
---|---|
Series: | MKP Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | MKP Series |
Voltage Rating X | 310V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 300V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitor Polypropylene Pp Film 0.22Uf, 275V, 10%, Radial | Newark Electronics |
CAP, 0.22µF, 10%, PP | Farnell |
Where can I find additional details, specifications and documents for a 224MKP275KB?
Additional datasheets, footprints and schematics for 224MKP275KB are listed on our Part Details page. You can also find images and similar parts to 224MKP275KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224MKP275KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224MKP275KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224MKP275KB fall under?
The 224MKP275KB is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 224MKP275KB when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224MKP275KB you can contact the distributor directly for product support, shipping queries etc.
Is the 224MKP275KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224MKP275KB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 224MKP275KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224MKP275KB often in real-time on the comparison pages.
What if I can't find stock of 224MKP275KB?
You can fill out our help required form which you can use to request a quote for 224MKP275KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.