Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG223 |
Impedance | 50ohm |
Cable Length - Imperial | 24" |
Cable Length - Metric | 610mm |
Jacket Color | Black |
RoHS Compliant | Yes |
Rf Coax Cable, Bnc, Rg223/U, 24", 19Awg | Newark Electronics |
Cable Assembly, BNC Male x2,RG-223/U Cbl,24",19 AWG, SC, Solid Str, Black PVC Jkt | Pomona Electronics 2249-Y-24 | RS Americas |
CABLE ASM,RG223/U,BNC(M), DOUBLE SHIELDED,24"L,50 OHM | Jameco Electronics |
Where can I find additional details, specifications and documents for a 2249-Y-24?
Additional datasheets, footprints and schematics for 2249-Y-24 are listed on our Part Details page. You can also find images and similar parts to 2249-Y-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2249-Y-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2249-Y-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2249-Y-24 fall under?
The 2249-Y-24 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2249-Y-24 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2249-Y-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 2249-Y-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2249-Y-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Jameco Electronics have stock available or on a lead time for 2249-Y-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2249-Y-24 often in real-time on the comparison pages.
What if I can't find stock of 2249-Y-24?
You can fill out our help required form which you can use to request a quote for 2249-Y-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.