Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.66
Distributor | Stock | ||
---|---|---|---|
element14
from US$102.66
|
-
|
Buy Now |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | 6% |
External Height | 32mm |
External Width | 76mm |
External Depth | 51mm |
Weight | 110g |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Yellow |
IC Tester Type | Wrist Strap Tester |
RMS Input Voltage | 240V |
Resistance Range | 0.75Mohm to 0.85Mohm 34Mohm to 36Mohm |
Standard | EN100015-1 |
Supply Voltage | 12V |
TESTER, PORTABLE, EBP | element14 |
Where can I find additional details, specifications and documents for a 224709?
Additional datasheets, footprints and schematics for 224709 are listed on our Part Details page. You can also find images and similar parts to 224709 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224709 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224709 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224709 fall under?
The 224709 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 224709 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224709 you can contact the distributor directly for product support, shipping queries etc.
Is the 224709 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224709 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 224709.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224709 often in real-time on the comparison pages.
What if I can't find stock of 224709?
You can fill out our help required form which you can use to request a quote for 224709 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.