Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Stainless Steel |
Contact Current Rating (Max) | 1.75A |
Contact Mating Area Plating Material Thickness | 11.811µin, .3µm |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | .7mm, .028in |
Housing Material | Plastic GF |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -25 – 70°C, -13 – 158°F |
Board-To-Board Connector, Surface Mount, 2, 2 Mm, Gold Plated Contacts Rohs Compliant: Yes |Te Connectivity 2246092-2 | Newark Electronics |
CONN, SPRING LOADED, CMPRSN, 2POS, 1ROW | Farnell |
Where can I find additional details, specifications and documents for a 2246092-2?
Additional datasheets, footprints and schematics for 2246092-2 are listed on our Part Details page. You can also find images and similar parts to 2246092-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2246092-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2246092-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2246092-2 fall under?
The 2246092-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Compression Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2246092-2 when available in the Compression Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2246092-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2246092-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2246092-2 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 2246092-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2246092-2 often in real-time on the comparison pages.
What if I can't find stock of 2246092-2?
You can fill out our help required form which you can use to request a quote for 2246092-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.