Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Ports | 1 |
---|---|
Port Matrix Configuration | 1 x 1 |
Number of Positions | 22 |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Tail Plating Material | Tin |
Tail Length | .063in, 1.6mm |
Data Rate (Max) | 10Gb/s |
Centerline (Pitch) | .875mm, .034in |
Cage Material | Copper Alloy |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Solder |
Heat Sink Compatible | No |
For Use With Pluggable I/O Products | Micro SFP Cable Assembly |
Pluggable I/O Applications | Micro SFP |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | External Springs |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Cage Assembly with Integrated Connector |
Connector System | Cable-to-Board |
Cage Type | Single |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MICRO SFP Form Factor: SFP Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .034 in Centerline (Pitch): .88 mm Sealable: No SFP Cage Assembly with Integrated Connector .034" .88 mm | Pluggable I/o Connectors & Cage | Part Number: 2246040-1 | Internal Number: 2246040-1 | .034" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2246040-1?
Additional datasheets, footprints and schematics for 2246040-1 are listed on our Part Details page. You can also find images and similar parts to 2246040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2246040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2246040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2246040-1 fall under?
The 2246040-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2246040-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2246040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2246040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2246040-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2246040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2246040-1 often in real-time on the comparison pages.
What if I can't find stock of 2246040-1?
You can fill out our help required form which you can use to request a quote for 2246040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.