Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$55.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.27
|
25
in stock
|
Buy Now | |
RS Americas
from US$55.71
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$71.72
|
5
in stock
|
Buy Now | |
element14
from US$77.53
|
5
in stock
|
Buy Now | |
Farnell
from US$57.86
|
5
in stock
|
Buy Now | |
Distrelec
from US$79.81
|
2
in stock
|
Buy Now | |
Relay Specialties
from US$80.75
|
-
|
Buy Now |
Load Current Inductive | 22A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 440VAC |
Contact Configuration | DPST-NO, DPST-NC |
No. of Poles | 4 Pole |
RoHS Compliant | Yes |
2NO/2NC DIN Rail Non-Latching Relay Screw, 40 A, 12 V ac, 12 V dc | Finder 22.44.0.012.4610 | RS Americas |
Contactor 40A, 2 NO + 2 NC, 12vac/dc | RS |
Modular Contactor, Dpst-No/Nc, 22A, 440V | Newark Electronics |
MODULAR CONTACTOR, DPST-NO/NC, 22A, 440V | element14 |
Finder Contactor, 2NO / 2NC, 12V, 40A, 16kVA | Distrelec |
Power Contactors | Relay Specialties |
Where can I find additional details, specifications and documents for a 224400124610?
Additional datasheets, footprints and schematics for 224400124610 are listed on our Part Details page. You can also find images and similar parts to 224400124610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224400124610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224400124610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224400124610 fall under?
The 224400124610 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to 224400124610 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224400124610 you can contact the distributor directly for product support, shipping queries etc.
Is the 224400124610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 224400124610 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 224400124610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224400124610 often in real-time on the comparison pages.
What if I can't find stock of 224400124610?
You can fill out our help required form which you can use to request a quote for 224400124610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.