Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Overall Length | 125mm |
---|---|
Blade Length | 125mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Pozidrive No 1 + No 2 |
Length | 125mm |
Screwdriver Type | Pozidriv |
Tip / Nozzle Size | No.1 + No. 2 |
Tip / Nozzle Style | Pozidriv |
Weight | 27g |
Where can I find additional details, specifications and documents for a 224-1+2?
Additional datasheets, footprints and schematics for 224-1+2 are listed on our Part Details page. You can also find images and similar parts to 224-1+2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224-1+2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224-1+2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224-1+2 fall under?
The 224-1+2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 224-1+2 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224-1+2 you can contact the distributor directly for product support, shipping queries etc.
Is the 224-1+2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224-1+2 have stock available?
There is no stock from authorised distributors for 224-1+2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224-1+2 often in real-time on the comparison pages.
What if I can't find stock of 224-1+2?
You can fill out our help required form which you can use to request a quote for 224-1+2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.