Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 264VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
External Depth | 90mm |
External Length / Height | 32mm |
External Width | 45mm |
For Use With | Li-Ion Batteries |
Input Voltage Max | 264V |
Input Voltage Min | 90V |
Operating Temperature Max | 40°C |
Operating Temperature Min | -25°C |
Output Current | 1.3A |
Weight | 115g |
Charger, Li-Ion, 3 Stp, 2 Cell | Newark Electronics |
Charger,Li-Ion 3 Stp 2 Cell | element14 |
CHARGER, LI-ION, 3 STP, 2 CELL | Farnell |
Where can I find additional details, specifications and documents for a 2241000058?
Additional datasheets, footprints and schematics for 2241000058 are listed on our Part Details page. You can also find images and similar parts to 2241000058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2241000058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2241000058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2241000058 fall under?
The 2241000058 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 2241000058 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2241000058 you can contact the distributor directly for product support, shipping queries etc.
Is the 2241000058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2241000058 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2241000058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2241000058 often in real-time on the comparison pages.
What if I can't find stock of 2241000058?
You can fill out our help required form which you can use to request a quote for 2241000058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.