Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Inter Series Connector A | Crocodile Clip |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | - |
Inter Series Connector B | Banana |
Convert To Positions | 1Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Adaptor |
Crocodile clip | Transfer Multisort Elektronik |
ADAPTOR, ALLIGATOR CLIP-BANANA JACK, RED | element14 |
Clip Alligator Nickel Plated Steel 150 V (RMS) 5 A (Max.) Red Vinyl | Pomona Electronics 2240-2 | RS Americas |
Alligator Clip To Banana Jack W/ Flex Boot, 5A, Red | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2240-2?
Additional datasheets, footprints and schematics for 2240-2 are listed on our Part Details page. You can also find images and similar parts to 2240-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2240-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2240-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2240-2 fall under?
The 2240-2 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 2240-2 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2240-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2240-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2240-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 2240-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2240-2 often in real-time on the comparison pages.
What if I can't find stock of 2240-2?
You can fill out our help required form which you can use to request a quote for 2240-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.