Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.60
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.48
|
313
in stock
|
Buy Now | |
RS Americas
from US$13.61
|
33
in stock
|
Buy Now | |
element14
from US$19.08
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$15.99
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$19.98
|
-
|
Buy Now |
Inter Series Connector A | Crocodile Clip |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | - |
Inter Series Connector B | Banana |
Convert To Positions | 1Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Crocodile clip | Transfer Multisort Elektronik |
Clip Alligator Nickel Plated Steel 150 V (RMS) 5 A (Max.) Black Vinyl | Pomona Electronics 2240-0 | RS Americas |
ADAPTER, ALLIGATOR CLIP-BANANA JACK, BLK | element14 |
Adapter, Alligator Clip To Banana Jack, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Caution Eye Protection Required |
---|---|
External Height | 254mm |
External Width | 355.6mm |
Sign Colour | Black on Yellow |
Body Material | Plastic |
Colour | Yellow/Black |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 2240-0?
Additional datasheets, footprints and schematics for 2240-0 are listed on our Part Details page. You can also find images and similar parts to 2240-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2240-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2240-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2240-0 fall under?
The 2240-0 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 2240-0 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2240-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2240-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2240-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 2240-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2240-0 often in real-time on the comparison pages.
What if I can't find stock of 2240-0?
You can fill out our help required form which you can use to request a quote for 2240-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.