Status: | Unknown |
---|---|
Series: | MAGSNAP 360 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.34
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
20,464
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
4,093
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
3,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,359
in stock
|
Buy Now | |
element14
from US$0.65
|
1,359
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
633
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
352
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
48
in stock
|
Buy Now | |
Rutronik
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$458.21
|
-
|
Buy Now | |
Sager
from US$0.53
|
-
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 2.6" |
Lead Length | - |
Wristband Colour | Blue |
Ground Terminals | Snap |
Product Range | MAGSNAP 360 Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Strap |
Battery Size Code | 9V |
Battery Terminals | Wire Leads |
Body Material | Molded Base |
Lead Length | 8" |
Battery Strap, 9V, Wire Lead | Newark Electronics |
6F22 connector | Transfer Multisort Elektronik |
8 inch Wire Lead I-Style 9 V Battery Strap | Future Electronics |
PREMIUM BATTERY STRAP 9V | Rutronik |
9V Battery Snaps & Contacts 9V BATTERY STRAP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SB 1500-21 BLACK | Heilind Electronics |
Hole Bushing, Standard Nylon Push-In One-Piece 1.500 in | Carlton-Bates |
Snap Bushing, Nylon 6/6, Black, Mounting Hole Size 1.5 in, SB Series | Heyco 2240 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 4W |
Impedance | 4ohm |
Sensitivity (dB) | 79dB |
Resonant Frequency | 158Hz |
Frequency Response Min | 90Hz |
Frequency Response Max | 20kHz |
SVHC | No |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2240?
Additional datasheets, footprints and schematics for 2240 are listed on our Part Details page. You can also find images and similar parts to 2240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2240 fall under?
The 2240 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2240 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2240 you can contact the distributor directly for product support, shipping queries etc.
Is the 2240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2240 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 2240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2240 often in real-time on the comparison pages.
What if I can't find stock of 2240?
You can fill out our help required form which you can use to request a quote for 2240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.