Status: | Unknown |
---|---|
Series: | 224 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,550
in stock
|
Buy Now | |
Conrad
from US$0.26
|
1,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,387
in stock
|
Buy Now | |
SOS electronic
from US$0.22
|
730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
623
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
540
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now |
Product Range | 224 Series |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Conductor Area CSA | 2.5mm² |
Current Rating | 24A |
No. of Positions | 1Ways |
Rated Current | 24A |
Rated Voltage | 400V |
Voltage Rating VAC | 400V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.5mm² |
Wire Connection Method | Clamp |
For solid and fine strand conductors. Insert the solid conductor on one side, press the clip together and push in the fine strand conductor on the other side. | Conrad |
Single entry lighting block,24A | RS |
Lighting Connector, 2 Con, 14-12 Awg | Newark Electronics |
Lighting Connect PUSH WIRE/CAGE CLAMP 2-cond. 2,5mm2 24A 1P 105°C Grey | SOS electronic |
Quick splice | Transfer Multisort Elektronik |
224 Series 2 Position 14-12 / 20-16 AWG Grey PushWire Lighting Connector | Future Electronics |
Lighting Connector | Schukat Electronic |
WAGO 224-101 1 Way Standard Lighting Connector 24A Grey | Rapid Electronics |
TERMINAL BLOCK, PLUGGABLE, 1POS, 16AWG | element14 |
Where can I find additional details, specifications and documents for a 224-101?
Additional datasheets, footprints and schematics for 224-101 are listed on our Part Details page. You can also find images and similar parts to 224-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224-101 fall under?
The 224-101 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 224-101 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 224-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224-101 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, SOS electronic and Transfer Multisort Elektronik have stock available or on a lead time for 224-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224-101 often in real-time on the comparison pages.
What if I can't find stock of 224-101?
You can fill out our help required form which you can use to request a quote for 224-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.