Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.80
|
No stock
|
Buy Now | |
Rapid Electronics
from US$25.51
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$18.26
|
95
in stock
|
Buy Now | |
Avnet America
from US$14.81
|
-
|
Buy Now | |
RS Americas
from US$21.81
|
-
|
Buy Now | |
element14
from US$8.73
|
-
|
Buy Now | |
TTI Europe
from US$19.27
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Boot Configuration | Right Angle |
---|---|
I.D. Supplied - Imperial | 0.39" |
I.D. Supplied - Metric | 10mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.49" |
Total Length - Metric | 12.5mm |
I.D. Recovered Max - Imperial | 0.08" |
I.D. Recovered Max - Metric | 2mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Heat Shrink Boot |
Body Material | Elastomer |
Colour | Black |
Heat Shrink Cable Boots&End Caps BLK BOOT 10mm 90 | Rapid Electronics |
223W601-25-0 |Raychem Te Connectivity 223W601-25-0 | Newark Electronics |
Cable Accessories Molded Boot Elastomer Black | Avnet America |
Heat Shrink Boot, Bulbous, 90 deg. with Lip, Elastomer, Fluid Resistant | TE Connectivity 223W601-25-0 | RS Americas |
223W601-25-0 | TTI Europe |
Heat Shrink Cable Boots & End Caps BLK BOOT 10mm 90 Deg /w Lip | Sager |
Where can I find additional details, specifications and documents for a 223W601-25-0?
Additional datasheets, footprints and schematics for 223W601-25-0 are listed on our Part Details page. You can also find images and similar parts to 223W601-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223W601-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223W601-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223W601-25-0 fall under?
The 223W601-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 223W601-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223W601-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 223W601-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223W601-25-0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 223W601-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223W601-25-0 often in real-time on the comparison pages.
What if I can't find stock of 223W601-25-0?
You can fill out our help required form which you can use to request a quote for 223W601-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.