Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.31
|
134
in stock
|
Buy Now | |
TE Store
from US$7.01
|
713
in stock
|
Buy Now | |
Rapid Electronics
from US$6.42
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$6.77
|
134
in stock
|
Buy Now | |
Future Electronics
from US$5.18
|
-
|
Buy Now | |
Avnet America
from US$5.31
|
-
|
Buy Now | |
RS Americas
from US$8.32
|
-
|
Buy Now | |
Boersig
from US$6.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Base Material | Stainless Steel |
---|---|
Guide Component Plating Material Finish Process | Passivated |
Thread Length | 7mm, .275in |
Screw & Hole Thread Size | M3 x 0.5 |
Guide Hardware | With |
Mounting Angle | Vertical |
Packaging Quantity | 1000 |
実装方法 | Box |
Packaging Method | Box |
Backplane Guide Hardware Type | Guide Pin Module |
UNV PWR MDL, GUIDE PIN PLTD Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Stainless Steel Hardware Accessory Function: Guide Hardware Guide Pin Module Stainless Steel Guide Hardware | Connector Hardware | Part Number: 223988-1 | Internal Number: 223988-1 | TE Connectivity | TE Store |
Hd Power Conn Unv Pwr Mdl, Guide Pin Pltd |Amp Te Connectivity 223988-1 | Newark Electronics |
HD Power Conn UNV PWR MDL GUIDE PIN PLTD | Rapid Electronics |
UNV PWR MDL | Future Electronics |
Connector Accessories Guide Pin Stainless Steel Passivated | Avnet America |
UNV PWR MDL, GUIDE PIN PLTD, Backplane Guide Hardware | TE Connectivity 223988-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Pin |
---|---|
For Use With | Universal Power Module Backplane Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 223988-1?
Additional datasheets, footprints and schematics for 223988-1 are listed on our Part Details page. You can also find images and similar parts to 223988-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223988-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223988-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223988-1 fall under?
The 223988-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 223988-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223988-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 223988-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223988-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 223988-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223988-1 often in real-time on the comparison pages.
What if I can't find stock of 223988-1?
You can fill out our help required form which you can use to request a quote for 223988-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.