Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Number of Power Positions | 3 |
---|---|
Interface Type | 2mm HM |
Number of Signal Positions | 0 |
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | 0mm, 0in |
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Underplate Material Thickness | 50µin, 1.27µm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Wire Size | .0253 – .0508mm², 22 – 16AWG |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Blade |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | 1.53mm, .06in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Univ. Power Module R/A Header |Amp Te Connectivity 223976-1 | Newark Electronics |
Hard Metric Connectors UNIV. POWER MODULE R | Rapid Electronics |
TE Connectivity UNIV. POWER MODULE R/A HEADER Board Conn | Distrelec |
BACKPLANE CONN, PLUG, 3POS, PRESS-FIT | Farnell |
Conn DIN 41612 PIN 3 POS Crimp RA Press | Avnet America |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 3Contacts |
Pitch Spacing | 3mm |
Gender | Plug |
Contact Termination Type | Press-Fit |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 223976-1?
Additional datasheets, footprints and schematics for 223976-1 are listed on our Part Details page. You can also find images and similar parts to 223976-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223976-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223976-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223976-1 fall under?
The 223976-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 223976-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223976-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 223976-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223976-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 223976-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223976-1 often in real-time on the comparison pages.
What if I can't find stock of 223976-1?
You can fill out our help required form which you can use to request a quote for 223976-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.