Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
5,471
in stock
|
Buy Now | |
Rapid Electronics
from US$6.41
|
5,471
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
5,471
in stock
|
Buy Now | |
TE Store
from US$6.53
|
4,737
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
4,242
in stock
|
Buy Now | |
Heilind Electronics
from US$4.61
|
3,249
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.61
|
1,083
in stock
|
Buy Now | |
Future Electronics
from US$3.71
|
-
|
Buy Now | |
RS Americas
from US$4.94
|
-
|
Buy Now | |
Boersig
from US$6.61
|
-
|
Buy Now |
Guide Component Plating Material Finish Process | Passivated |
---|---|
Guide Component Base Material | Stainless Steel |
Thread Length | 12.7mm, .5in |
Product Length | 25.16mm |
Guide Length | .99in, 25.16mm |
Guide Hardware | With |
Screw & Hole Thread Size | 8-32 UNC-2A |
Mounting Angle | Vertical |
Comment | With 5.92 mm [.233 in.] Oblong Base. |
実装方法 | Bag |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Backplane Guide Hardware Type | Guide Pin Module |
Hard Metric Connectors Guide Pin For Z-Pack |Amp Te Connectivity 223969-4 | Newark Electronics |
UNV PWR MDL GUIDE PIN LOCT PL | Rapid Electronics |
UNV PWR MDL, GUIDE PIN LOCT PL Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Stainless Steel Hardware Accessory Function: Guide Hardware Guide Pin Module Stainless Steel Guide Hardware | Connector Hardware | Part Number: 223969-4 | Internal Number: 223969-4 | TE Connectivity | TE Store |
Connector Accessories Guide Pin Passivated Stainless Steel | Avnet America |
UNV PWR MDL GUIDE PIN LOCT PL | Heilind Electronics |
Stainless Steel Passivate Finish 8-32 UNC 2 A Threading Universal Guide Pin | Future Electronics |
Guide Pin For Use With Hard Metric Connector | TE Connectivity 223969-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Pin |
---|---|
For Use With | Universal Power Modules |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 223969-4?
Additional datasheets, footprints and schematics for 223969-4 are listed on our Part Details page. You can also find images and similar parts to 223969-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223969-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223969-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223969-4 fall under?
The 223969-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 223969-4 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223969-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 223969-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223969-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 223969-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223969-4 often in real-time on the comparison pages.
What if I can't find stock of 223969-4?
You can fill out our help required form which you can use to request a quote for 223969-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.