Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Plating Material Finish Process | Passivated |
---|---|
Guide Component Base Material | Stainless Steel |
Thread Length | 12.7mm, .5in |
Guide Length | .99in, 25.16mm |
Product Length | 25.16mm |
Screw & Hole Thread Size | M4 x 0.7-6G |
Guide Hardware | With |
Mounting Angle | Vertical |
Comment | With 5.92 mm [.233 in.] Oblong Base. |
実装方法 | Box |
Packaging Quantity | 1000 |
Packaging Method | Box |
Backplane Guide Hardware Type | Guide Pin Module |
Guide Pin, Universal Power Module | Newark Electronics |
UNV PWR MDL, GUIDE PIN LOCT PL, Backplane Guide Hardware | Future Electronics |
Connector Accessories Guide Pin Stainless Steel | Avnet America |
UNV PWR MDL, GUIDE PIN LOCT PL, Backplane Guide Hardware | TE Connectivity 223969-1 | RS Americas |
Where can I find additional details, specifications and documents for a 223969-1?
Additional datasheets, footprints and schematics for 223969-1 are listed on our Part Details page. You can also find images and similar parts to 223969-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223969-1 fall under?
The 223969-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 223969-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223969-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 223969-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223969-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 223969-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223969-1 often in real-time on the comparison pages.
What if I can't find stock of 223969-1?
You can fill out our help required form which you can use to request a quote for 223969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.