Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 18AWG, 700 – 1600CMA, .4 – .8mm² |
Accepts Wire Insulation Diameter Range | 3.05 – 4.32mm, .12 – .17in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Insulated | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Quick Disconnect Terminal 22AWG to 18AWG Receptacle 19.05mm T/R | Avnet America |
FASTON 250, Quick Disconnects, Receptacle, 22 -18 AWG, reel of 10000 | TE Connectivity 2238204-3 | RS Americas |
Special Order: FASTON 250 STD REC STR 22-18TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .326 – .823 mm² Wire Size: 642 – 1624 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .326 – .823 mm² 642 – 1624 CMA | Quick Disconnect | Part Number: 2238204-3 | Internal Number: 2238204-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2238204-3?
Additional datasheets, footprints and schematics for 2238204-3 are listed on our Part Details page. You can also find images and similar parts to 2238204-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238204-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238204-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238204-3 fall under?
The 2238204-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238204-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238204-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238204-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238204-3 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 2238204-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238204-3 often in real-time on the comparison pages.
What if I can't find stock of 2238204-3?
You can fill out our help required form which you can use to request a quote for 2238204-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.