Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0463
|
4,430
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0464
|
54,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0464
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
5,764
in stock
|
Buy Now | |
element14
from US$0.07
|
5,764
in stock
|
Buy Now | |
Future Electronics
from US$0.0420
|
-
|
Buy Now | |
Avnet America
from US$0.0441
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0492
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | Tab-Lok |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1000 – 2600CMA, .5 – 1.3mm², 20 – 16AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Wire Insulation Support | With |
Line | FASTON .187 |
Packaging Quantity | 24000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
FASTON 187X032 STD RH FLAG TAB-LOK 20-16 BR/SN | Heilind Electronics |
Terminals FASTON 187 STD REC RHFLG TAB20-16 TPBR | Rapid Electronics |
TE Connectivity 187 FASTON FLAG REC. 20-16 AWG PTBR Term | Distrelec |
Female Flag Disconnect, 0.187", 20-16Awg | Newark Electronics |
FEMALE FLAG DISCONNECT, 0.187", 20-16AWG | element14 |
Standard Faston 187 20-16 AWG Non Insulated RH Flag Tab-Lok Receptacle | Future Electronics |
Quick Disconnect Terminal Female 16AWG to 20AWG Crimp Strip/Reel | Avnet America |
Receptacle terminal | RS Americas |
187 FASTON,FLAG,REC.,20-16 AWG,PTBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 2238200-3?
Additional datasheets, footprints and schematics for 2238200-3 are listed on our Part Details page. You can also find images and similar parts to 2238200-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238200-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238200-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238200-3 fall under?
The 2238200-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238200-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238200-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238200-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238200-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2238200-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238200-3 often in real-time on the comparison pages.
What if I can't find stock of 2238200-3?
You can fill out our help required form which you can use to request a quote for 2238200-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.