Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0363
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0469
|
81,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
34,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0469
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0489
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0447
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0380
|
-
|
Buy Now | |
Avnet America
from US$0.0410
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.0434
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Overall Length | .59in, 15mm |
Wire Size | 1600 – 3200CMA, 18 – 16AWG, .8 – 1.6mm² |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .105 – .21in, 2.67 – 5.33mm |
Mating Tab Width | 4.75mm, .187in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .187 |
Packaging Quantity | 18000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
FASTON 187X032 STD STR 18-16 OR 2X18 BR/SN | Heilind Electronics |
FASTON 187 STD REC STR 18-14TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .823 – 2.08 mm² Wire Size: 1624 – 4107 CMA Mating Tab Width: 4.75 mm Receptacle 18 – 14 AWG .823 – 2.08 mm² 1624 – 4107 CMA | Quick Disconnect | Part Number: 2238199-3 | Internal Number: 2238199-3 | TE Connectivity | TE Store |
Terminals Faston 187 Std Rec Str18-16/2X18 Tpbr |Te Connectivity 2238199-3 | Newark Electronics |
Terminals FASTON 187 STD REC STR18-16/2X18 TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 1.6mm2 | Distrelec |
Standard Faston 187 18-16 AWG Non Insulated Straight F-Crimp Receptacle | Future Electronics |
Quick Disconnect Terminal Female 16AWG to 18AWG Crimp Strip/Reel | Avnet America |
Receptacle terminal | RS Americas |
FEMALE DISCONNECT, 0.187", 18-16AWG | element14 |
FASTON 187 STD REC STR 18-14TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 2238199-3?
Additional datasheets, footprints and schematics for 2238199-3 are listed on our Part Details page. You can also find images and similar parts to 2238199-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238199-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238199-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238199-3 fall under?
The 2238199-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238199-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238199-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238199-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238199-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2238199-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238199-3 often in real-time on the comparison pages.
What if I can't find stock of 2238199-3?
You can fill out our help required form which you can use to request a quote for 2238199-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.