Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.05
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Operating Voltage | 240VAC, 240VDC |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2238136-2?
Additional datasheets, footprints and schematics for 2238136-2 are listed on our Part Details page. You can also find images and similar parts to 2238136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238136-2 fall under?
The 2238136-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2238136-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238136-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2238136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238136-2 often in real-time on the comparison pages.
What if I can't find stock of 2238136-2?
You can fill out our help required form which you can use to request a quote for 2238136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.