Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Brass |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | 16 – 14AWG |
Operating Voltage | 240VAC, 240VDC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C |
RECEPTACLE, POSITIVE-LOCK, RAST 6.35 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 240 VAC Operating Voltage: 240 VDC Socket Tin 240 VAC | Connector Contact | Part Number: 2238135-2 | Internal Number: 2238135-2 | TE Connectivity | TE Store |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2238135-2?
Additional datasheets, footprints and schematics for 2238135-2 are listed on our Part Details page. You can also find images and similar parts to 2238135-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238135-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238135-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238135-2 fall under?
The 2238135-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2238135-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238135-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238135-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238135-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2238135-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238135-2 often in real-time on the comparison pages.
What if I can't find stock of 2238135-2?
You can fill out our help required form which you can use to request a quote for 2238135-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.