Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Wire Size | .32mm², 22AWG, 630 – 754CMA |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Extraction Force | 13Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .110 |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 110 Faston,rec.,22-20 Awg,ptbr |Amp Te Connectivity 2238095-1 | Newark Electronics |
110 FAST REC FOR IGN W 20-22 010PTPBR | Avnet America |
110 FAST REC FOR IGN W 20-22 010PTPBR | TE Connectivity 2238095-1 | RS Americas |
TE Connectivity 110 FASTON REC. 22-20 AWG PTBR Terminals | Distrelec |
Where can I find additional details, specifications and documents for a 2238095-1?
Additional datasheets, footprints and schematics for 2238095-1 are listed on our Part Details page. You can also find images and similar parts to 2238095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238095-1 fall under?
The 2238095-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2238095-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238095-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 2238095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238095-1 often in real-time on the comparison pages.
What if I can't find stock of 2238095-1?
You can fill out our help required form which you can use to request a quote for 2238095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.