Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.06
|
200,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0484
|
200,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
160,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
78,334
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Cavity Size | Size 1 |
---|---|
Plating Material | Post-Tin |
Strip Orientation | Side Feed |
Terminal Orientation | Straight |
Crimp Type | IDC |
Terminal Type | Solder Post |
Aluminum Magnet Wire Size | .18 – .23mm, 33 – 31AWG |
Overall Length | .332in, 8.43mm |
Material Thickness | .01in, .25mm |
Mating Tab Thickness | .25mm, .01in |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Mating Tab Width | .051in, 1.29mm |
Terminal Height | 8.43mm, .332in |
Copper Magnet Wire Size | 34 – 33AWG, .16 – .18mm |
Housing Retention Force | Standard |
Identification Number | 3 |
RU (UL Component Program) | No |
Mating Retention Type | Barbs |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire, Magnet Copper or Magnet Aluminum Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals MAG-MATE POST 34-33 CU/33-31 AL TPBR | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
MAG-MATE POST 34-33 CU / 33-31 AL TPBR Magnet Wire Terminal Type: Solder Post Mating Tab Width: .051 in Mating Tab Width: 1.29 mm Mating Tab Thickness: .01 in Mating Tab Thickness: .25 mm Solder Post .051" 1.29 mm .01" | Magnet Wire Terminal | Part Number: 2238061-1 | Internal Number: 2238061-1 | .051" | TE Connectivity | TE Store |
Solder Post Terminal 31AWG to 33AWG Straight Reel | Avnet America |
MAG-MATE POST 34-33 CU / 33-31 AL TPBR | TE Connectivity 2238061-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2238061-1?
Additional datasheets, footprints and schematics for 2238061-1 are listed on our Part Details page. You can also find images and similar parts to 2238061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238061-1 fall under?
The 2238061-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2238061-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238061-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 2238061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238061-1 often in real-time on the comparison pages.
What if I can't find stock of 2238061-1?
You can fill out our help required form which you can use to request a quote for 2238061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.