Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
220,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
220,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
220,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
220,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
200,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
77,910
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Cavity Size | Size 1 |
---|---|
Plating Material | Post-Tin |
Strip Orientation | Side Feed |
Underplating Material | None |
Crimp Type | IDC |
Terminal Orientation | Straight |
Terminal Type | Solder Post |
Copper Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Overall Length | .332in, 8.43mm |
Material Thickness | .01in, .25mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Aluminum Magnet Wire Size | 31 – 29AWG, .23 – .29mm |
Terminal Height | 8.43mm, .332in |
Housing Retention Force | Standard Force |
Identification Number | 4 |
RU (UL Component Program) | No |
Mating Retention Type | Barbs |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Magnet Copper or Magnet Aluminum Wire, Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Mag-Mate Post 33-31 Cu/31-29 Al Tpbr |Amp Te Connectivity 2238060-1 | Newark Electronics |
Terminals MAG-MATE POST 33-31 CU/31-29 AL TPBR | Rapid Electronics |
TE Connectivity MAG-MATE POST 33-31 CU / 31-29 AL TPBR T | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
MAG-MATE POST 33-31 CU / 31-29 AL TPBR Magnet Wire Terminal Type: Solder Post Compatible With Cavity Size: Size 1 Termination Method to Wire & Cable: Insulation Displacement (IDC) Mating Retention Type: Barbs Stock Thickness (Magnet Wire Side): .01 in Solder Post Size 1 Insulation Displacement (IDC) Barbs | Magnet Wire Terminal | Part Number: 2238060-1 | Internal Number: 2238060-1 | TE Connectivity | TE Store |
Solder Post Terminal 29AWG to 31AWG Straight Reel | Avnet America |
MAG-MATE POST 33-31 CU / 31-29 AL TPBR | TE Connectivity 2238060-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2238060-1?
Additional datasheets, footprints and schematics for 2238060-1 are listed on our Part Details page. You can also find images and similar parts to 2238060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238060-1 fall under?
The 2238060-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2238060-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238060-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2238060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238060-1 often in real-time on the comparison pages.
What if I can't find stock of 2238060-1?
You can fill out our help required form which you can use to request a quote for 2238060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.