Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0295
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0291
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
37,549
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0336
|
37,549
in stock
|
Buy Now | |
Chip One Stop
from US$0.0475
|
37,549
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
37,549
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0338
|
5,254
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0338
|
1,751
in stock
|
Buy Now | |
Future Electronics
from US$0.0313
|
-
|
Buy Now | |
Avnet America
from US$0.0295
|
-
|
Buy Now | |
Boersig
from US$0.0340
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold, Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Current Rating (Max) | 9A |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .06 – .122in |
Wire Size | .33 – .82mm², 22 – 18AWG |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
P&s Connectors Val-U-Lok Pin Br Tn 24-18 Lp |Amp Te Connectivity 2238020-1 | Newark Electronics |
P&S Connectors VAL-U-LOK PIN BR TN 24-18 LP | Rapid Electronics |
TE Connectivity - AMP Contacts VAL-U-LOK PIN BR TN 22-18 LP | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
VAL-U-LOK PIN BR SN 22-18 LP | Future Electronics |
Where can I find additional details, specifications and documents for a 2238020-1?
Additional datasheets, footprints and schematics for 2238020-1 are listed on our Part Details page. You can also find images and similar parts to 2238020-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2238020-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2238020-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2238020-1 fall under?
The 2238020-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2238020-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2238020-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2238020-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2238020-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2238020-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2238020-1 often in real-time on the comparison pages.
What if I can't find stock of 2238020-1?
You can fill out our help required form which you can use to request a quote for 2238020-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.