Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1191646-0,
223494-000 |
Prices starting from US$15.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.21
|
No stock
|
Buy Now | |
TTI Europe
from US$15.35
|
1,175
in stock
|
Buy Now | |
Heilind Electronics
from US$22.11
|
65
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.11
|
15
in stock
|
Buy Now | |
Avnet America
from US$15.91
|
-
|
Buy Now | |
Boersig
from US$18.73
|
-
|
Buy Now | |
Sager
from US$18.39
|
-
|
Buy Now | |
Farnell
from US$24.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coat | Yes |
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | .35 in, 16 mm, .433 in, 14 mm, .39 in, .55 in, 12 mm, .43 in, .47 in, .63 in, 9 mm, 10 mm, 11 mm |
Cable Diameter Range | 8.4 – 20in, 8.4 – 19mm |
Zugelassene Standards | IEC 62329-3-102, MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE |
Government Qualified | No |
Approved Standards | BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
223494-000 | Heilind Electronics |
Heat Shrink Cable Boots&end Caps Molded Part |Raychem Te Connectivity 223494-000 | Newark Electronics |
Connector Accessories Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps Molded Part Straight | Sager |
Where can I find additional details, specifications and documents for a 223494-000?
Additional datasheets, footprints and schematics for 223494-000 are listed on our Part Details page. You can also find images and similar parts to 223494-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223494-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223494-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223494-000 fall under?
The 223494-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 223494-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223494-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 223494-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223494-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 223494-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223494-000 often in real-time on the comparison pages.
What if I can't find stock of 223494-000?
You can fill out our help required form which you can use to request a quote for 223494-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.