Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
223339-000,
3-1191645-6 |
Wire Color | Blue |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Silver-Coated High Strength Copper Alloy |
Number of Strands | 7 |
Number of Conductors | 1 |
Overall Outside Diameter | .024in, .61mm |
Wire Diameter | .61mm, .024in |
Cable Insulation Thickness | .005in |
Wire Size | 30AWG |
Conductor Diameter | .012in, .31mm |
Strand Size | 38AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Type | Cable |
Cable Type | MIL-DTL-22759 |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 200°C |
Cable 30 AWG Spec 55A Silver Plated High Strength Copper Alloy Modified Radiation Cross-linked ETFE Polymer 600V Blue | Avnet America |
Hook-up Wire 22759/33-30-6 PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 223339-000?
Additional datasheets, footprints and schematics for 223339-000 are listed on our Part Details page. You can also find images and similar parts to 223339-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223339-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223339-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223339-000 fall under?
The 223339-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 223339-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223339-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 223339-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223339-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 223339-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223339-000 often in real-time on the comparison pages.
What if I can't find stock of 223339-000?
You can fill out our help required form which you can use to request a quote for 223339-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.