Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.35
|
8
in stock
|
Buy Now | |
TE Store
from US$5.38
|
3,198
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
2,496
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
2,496
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
2,496
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
287
in stock
|
Buy Now | |
element14
from US$2.99
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now | |
Avnet Asia
from US$2.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PQFP Type | Metric |
---|---|
Cover Material | PC + ABS |
Cover Flammability Rating | UL 94V-0 |
実装方法 | Box & Tray |
Accessory Type | Dust Cover |
Operating Temperature Range | -13 – 212°F, -25 – 100°C |
SOCKET P4/P5 DUST COVER, LGA4189 Connector Cover Type: Dust Cover Primary Product Material: PC + ABS Operating Temperature (Max): 100 °C Operating Temperature (Max): 212 °F Operating Temperature Range: -25 – 100 °C Dust Cover PC + ABS | Connector Cap & Cover | Part Number: 2-2330553-1 | Internal Number: 2-2330553-1 | TE Connectivity | TE Store |
SOCKET P4/P5 DUST COVER LGA4189 | Rapid Electronics |
TE Connectivity SOCKET P4/P5 DUST COVER LGA4189 IC & Com | Distrelec |
DUST CAPS COVERS | Farnell |
Dust Cover, Abs/Pc, Grey, Lga Bolster | Newark Electronics |
DUST COVER, ABS/PC, GREY, LGA BOLSTER | element14 |
Dust Cap / Cover, Dust Cover, AMP LGA 4189 Bolsters | Avnet America |
SOCKET P4/P5 DUST COVER, LGA4189, IC Socket Covers | TE Connectivity 2-2330553-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2330553-1?
Additional datasheets, footprints and schematics for 2-2330553-1 are listed on our Part Details page. You can also find images and similar parts to 2-2330553-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2330553-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2330553-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2330553-1 fall under?
The 2-2330553-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Covers.
Can I view similar or alternative parts?
You can view similar parts to 2-2330553-1 when available in the IC Socket Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2330553-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2330553-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2330553-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2330553-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2330553-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2330553-1?
You can fill out our help required form which you can use to request a quote for 2-2330553-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.