Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.48
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.50
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.50
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
-
|
Buy Now | |
Future Electronics
from US$3.30
|
-
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
RS Americas
from US$4.62
|
-
|
Buy Now | |
element14
from US$3.60
|
-
|
Buy Now | |
Avnet Asia
from US$2.20
|
-
|
Buy Now | |
TE Store
from US$5.70
|
-
|
Buy Now |
Color | Black |
---|---|
Cover Material | PC + ABS |
PQFP Type | Metric |
Cover Flammability Rating | UL 94V-0 |
実装方法 | Box & Tray |
Accessory Type | Carrier |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
ICX POINT PHM CARRIER ASSY, P4 | Heilind Electronics |
Carrier, Pc/Abs, Black, Lga Socket Rohs Compliant: Yes |Te Connectivity 2-2330552-2 | Newark Electronics |
Connector Accessory, Carrier, AMP LGA 4189 Socket Components | Avnet America |
ICX POINT PHM CARRIER ASSY, P4, IC Socket Covers | TE Connectivity 2-2330552-2 | RS Americas |
CARRIER, PC/ABS, BLACK, LGA SOCKET | element14 |
ICX POINT PHM CARRIER ASSY, P4 Connector Cover Type: Carrier Primary Product Color: Black Primary Product Material: PC + ABS Operating Temperature (Max): 100 °C Operating Temperature (Max): 212 °F Carrier Black | Connector Cap & Cover | Part Number: 2-2330552-2 | Internal Number: 2-2330552-2 | PC + ABS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2330552-2?
Additional datasheets, footprints and schematics for 2-2330552-2 are listed on our Part Details page. You can also find images and similar parts to 2-2330552-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2330552-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2330552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2330552-2 fall under?
The 2-2330552-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Covers.
Can I view similar or alternative parts?
You can view similar parts to 2-2330552-2 when available in the IC Socket Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2330552-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2330552-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2330552-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-2330552-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2330552-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2330552-2?
You can fill out our help required form which you can use to request a quote for 2-2330552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.