Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .06 – .1in, 1.52 – 2.54mm |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 2232974-1?
Additional datasheets, footprints and schematics for 2232974-1 are listed on our Part Details page. You can also find images and similar parts to 2232974-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232974-1 fall under?
The 2232974-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2232974-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232974-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232974-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232974-1 have stock available?
There is no stock from authorised distributors for 2232974-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232974-1 often in real-time on the comparison pages.
What if I can't find stock of 2232974-1?
You can fill out our help required form which you can use to request a quote for 2232974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.