Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .051 – .079in, 1.3 – 2mm |
Wire Size | .13 – .33mm², 26 – 22AWG |
Operating Voltage | 300VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug Housing |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 2232902-1?
Additional datasheets, footprints and schematics for 2232902-1 are listed on our Part Details page. You can also find images and similar parts to 2232902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232902-1 fall under?
The 2232902-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2232902-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232902-1 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 2232902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232902-1 often in real-time on the comparison pages.
What if I can't find stock of 2232902-1?
You can fill out our help required form which you can use to request a quote for 2232902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.