Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Reel Length (Imperial) | 250ft |
---|---|
Reel Length (Metric) | 76.2m |
No. of Conductors | 3 |
Conductor Size AWG | 14AWG |
Voltage Rating | 600V |
No. of Max Strands x Strand Size | 41 x 30AWG |
Conductor Area CSA | - |
Where can I find additional details, specifications and documents for a 223276408?
Additional datasheets, footprints and schematics for 223276408 are listed on our Part Details page. You can also find images and similar parts to 223276408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223276408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223276408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223276408 fall under?
The 223276408 is listed under Coleman Cable Systems Parts.
Can I view similar or alternative parts?
You can view similar parts to 223276408 when available in the Coleman Cable Systems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223276408 you can contact the distributor directly for product support, shipping queries etc.
Is the 223276408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223276408 have stock available?
There is no stock from authorised distributors for 223276408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223276408 often in real-time on the comparison pages.
What if I can't find stock of 223276408?
You can fill out our help required form which you can use to request a quote for 223276408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.