Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Terminal Height | 7.87mm, .309in |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .4mm, .016in |
Overall Length | 7.87mm, .31in |
Material Thickness | .016in, .4mm |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Where can I find additional details, specifications and documents for a 2232698-1?
Additional datasheets, footprints and schematics for 2232698-1 are listed on our Part Details page. You can also find images and similar parts to 2232698-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232698-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232698-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232698-1 fall under?
The 2232698-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2232698-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232698-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232698-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232698-1 have stock available?
There is no stock from authorised distributors for 2232698-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232698-1 often in real-time on the comparison pages.
What if I can't find stock of 2232698-1?
You can fill out our help required form which you can use to request a quote for 2232698-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.