Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Keying & Polarized Position Locations | 1B, 2A |
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Type | Tab |
Contact Mating Area Plating Material Thickness | 150µin |
Mating Tab Width | .25in, 6.35mm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | 1.5mm, .059in |
Housing Material | Nylon |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Polarizing Pegs |
Circuit Application | Power |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2P, PL RAST 5 Tab Header,TH, Vertical PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 2232532-2 | Internal Number: 2232532-2 | TE Connectivity | TE Store |
2P, PL RAST 5 TAB HEADER,TH, VERTICAL | Avnet America |
Where can I find additional details, specifications and documents for a 2232532-2?
Additional datasheets, footprints and schematics for 2232532-2 are listed on our Part Details page. You can also find images and similar parts to 2232532-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232532-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232532-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232532-2 fall under?
The 2232532-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2232532-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232532-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232532-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232532-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2232532-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232532-2 often in real-time on the comparison pages.
What if I can't find stock of 2232532-2?
You can fill out our help required form which you can use to request a quote for 2232532-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.