Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 12 |
---|---|
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 5.5in, .217mm |
Number of Rows | 2 |
Number of Power Positions | 0 |
Number of Positions | 12 |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Thickness | 30µm, .76µin |
Contact Current Rating (Max) | 9A |
Contact Retention | With |
Signal Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.75mm, .165in, 2mm |
Housing Color | White |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Plug |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn Board to Board HDR 12 POS 4.2mm Solder ST Thru-Hole | Avnet America |
Special Order: AMP DUAC/PL 12P VRT HDR ASSY Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 2 mm 2.75 mm Header Plug Board-to-Board 12 | Rectangular Power Connector | Part Number: 2232521-1 | Internal Number: 2232521-1 | 2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2232521-1?
Additional datasheets, footprints and schematics for 2232521-1 are listed on our Part Details page. You can also find images and similar parts to 2232521-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232521-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232521-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232521-1 fall under?
The 2232521-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2232521-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232521-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232521-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232521-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 2232521-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232521-1 often in real-time on the comparison pages.
What if I can't find stock of 2232521-1?
You can fill out our help required form which you can use to request a quote for 2232521-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.