Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Selectively Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Post Length | 6mm, .236in |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 40µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2.54mm, .1in |
Product Height | .334in, 8.48mm |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage | 1000 V |
Contact Resistance | 20mΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester-GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | Without |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 4.7mm, .185in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
Operating Temperature Range | -40 – 105°C |
Conn Unshrouded HDR 12 POS 2.54mm Solder ST Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2232520-1?
Additional datasheets, footprints and schematics for 2232520-1 are listed on our Part Details page. You can also find images and similar parts to 2232520-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232520-1 fall under?
The 2232520-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2232520-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232520-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232520-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232520-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2232520-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232520-1 often in real-time on the comparison pages.
What if I can't find stock of 2232520-1?
You can fill out our help required form which you can use to request a quote for 2232520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.