Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
277
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
277
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
277
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
277
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Keying & Polarized Position Locations | 3C, 6D |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | 6.35mm, 6.3mm, .25in, .248in |
Contact Mating Area Plating Material Thickness | .08µin, 2µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 149.606µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | 5mm, .197in |
コネクタの高さ | 12.8mm |
PCB Thickness (Recommended) | .06in, 1.5mm |
Connector Length | 12.8mm, .5in |
Connector Height | .5in, 12.8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
Circuit Application | Power |
実装方法 | Loose Piece, Tube/Box |
Packaging Method | Tube/Box, Loose Piece |
Packaging Quantity | 54 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Headers&wire Housings 6P, Rast 5 Tab Header, Thv |Amp Te Connectivity 2232511-6 | Newark Electronics |
Headers&Wire Housings 6P RAST 5 Tab Header THV | Rapid Electronics |
TE Connectivity 6P RAST 5 Tab Header THV Board Connector | Distrelec |
Conn Power HDR 5Power POS 5mm Solder ST Thru-Hole 10 Terminal 1 Port Tube | Avnet America |
6P, RAST 5 TAB HEADER, THV | Farnell |
Where can I find additional details, specifications and documents for a 2232511-6?
Additional datasheets, footprints and schematics for 2232511-6 are listed on our Part Details page. You can also find images and similar parts to 2232511-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232511-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232511-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232511-6 fall under?
The 2232511-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2232511-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232511-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232511-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232511-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2232511-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232511-6 often in real-time on the comparison pages.
What if I can't find stock of 2232511-6?
You can fill out our help required form which you can use to request a quote for 2232511-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.