Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 3 – 5mm, .118 – .197in |
Overall Length | .77in, 19.6mm |
Receptacle Terminal Stock Thickness | .017in, .43mm |
Wire Size | 1.65 – 5.26mm², 15 – 10AWG |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 Series Faston Receptacle |Amp Te Connectivity 2232247-1 | Newark Electronics |
Terminals 250 SERIES FASTON RECEPTACLE | Rapid Electronics |
TE Connectivity 250 FASTON REC. 16-10 AWG BR Terminals 2 | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 10-15AWG RCP 20.6mm 7.6mm Tin | Avnet America |
Special Order: 250 FASTON,REC.,16-10 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 15 – 10 AWG Wire Size: 1.65 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 15 – 10 AWG 1.65 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 2232247-1 | Internal Number: 2232247-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2232247-1?
Additional datasheets, footprints and schematics for 2232247-1 are listed on our Part Details page. You can also find images and similar parts to 2232247-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232247-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232247-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232247-1 fall under?
The 2232247-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2232247-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232247-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232247-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232247-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2232247-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232247-1 often in real-time on the comparison pages.
What if I can't find stock of 2232247-1?
You can fill out our help required form which you can use to request a quote for 2232247-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.