Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$189.00
Shield Style | S/FTP |
---|---|
Color | Blue |
Cable Construction | S/FTP Stranded |
Conductor Material | Stranded Tinned Copper |
Conductor Type | Stranded |
Cable Jacket Color | Blue |
Keyed | Yes |
Configuration | Double-Ended |
Wiring Pattern | Cat 5e |
Overall Outside Cable Diameter | .255in, 6.5mm |
Wire Size | 22AWG |
UL Flammability Rating | UL 94V-0 |
Flammability Rating | LSFRZH |
Plug Insertion Cycles (<=) | 250Cycles |
Halogen Free | No |
Cable Assembly Length | 37.72ft, 11.5m |
実装方法 | Box |
Sales Region | Asia, North America, EMEA, Latin America, Australia/New Zealand |
Product Style | Circular |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Plug |
Product Designation | Multi-Pair |
Shielded | Yes |
Connector Type (End A) | Plug |
Product Type | Cable Assembly |
Boot | With |
Performance Category | Cat 5e |
Connector Type | Plug |
Storage Temperature Range | -40 – 185°F, -40 – 85°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
TE Connectivity Cable Assembly Sensor 11.5m 4 Position M | Distrelec |
SENSOR CABLE ASSEMBLIES | Farnell |
Sensor Cord, 4P M12 Plug-Plug, 37.7Ft | Newark Electronics |
M12 D-M-4 CAB ASS (PLG-PLG) 11.5M CAT 5E | TE Connectivity 2-2322330-2 | RS Americas |
Cable Assembly Sensor 11.5m 4 Position M12 Plug to M12 Plug 22AWG Blue Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-2322330-2?
Additional datasheets, footprints and schematics for 2-2322330-2 are listed on our Part Details page. You can also find images and similar parts to 2-2322330-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2322330-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2322330-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2322330-2 fall under?
The 2-2322330-2 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2322330-2 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2322330-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2322330-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2322330-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2-2322330-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2322330-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2322330-2?
You can fill out our help required form which you can use to request a quote for 2-2322330-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.