Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5,920
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
5,920
in stock
|
Buy Now | |
element14
from US$0.20
|
3,300
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,063
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,021
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now |
Keying | Plus |
---|---|
Housing Color | Blue |
Housing Material | Polycarbonate (PC) |
Packaging Quantity | 7000 |
Connector Type | Cable Coupler |
Connector Style | Socket |
Product Type | Accessory |
Dust Cover For Pv4 Socket Rohs Compliant: Yes |Te Connectivity 2232227-1 | Newark Electronics |
TE Connectivity - AMP Connector DUST COVER FOR PV4 SOCKET | Distrelec |
DUST CAP, BLUE, 22MM | element14 |
DUST COVER FOR PV4 SOCKET | Heilind Electronics |
Where can I find additional details, specifications and documents for a 2232227-1?
Additional datasheets, footprints and schematics for 2232227-1 are listed on our Part Details page. You can also find images and similar parts to 2232227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232227-1 fall under?
The 2232227-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2232227-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232227-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 2232227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232227-1 often in real-time on the comparison pages.
What if I can't find stock of 2232227-1?
You can fill out our help required form which you can use to request a quote for 2232227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.