Status: | Unknown |
---|---|
Series: | 22 Series |
RoHS: | Unknown |
Load Current Inductive | 10A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 440VAC |
Contact Configuration | DPST-NC |
No. of Poles | 2 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 25A |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Switching Power AC1 | - |
Load Current Resistive | 25A |
Switching Current AC3 | 10A |
Product Range | 22 Series |
SVHC | No SVHC (15-Jan-2019) |
Installation contactors in accordance with DIN EN 61095:2009. Auxiliary switch with 1 NO contact + 1 NC contact or 2 NO contacts that can be installed on the side. For mounting rail DIN EN 60715 TH35.This text is machine translated. | Conrad |
Modular contactor 2NC 25A 230V ac/dc | RS |
Finder Contactor, 2NC, 230V, 25A, 6.25kVA | Distrelec |
Contactor, Dpst-Nc, 230V, Din Rail/Panel | Newark Electronics |
CONTACTOR, DPST-NC, 230V, DIN RAIL/PANEL | element14 |
Where can I find additional details, specifications and documents for a 223202304420?
Additional datasheets, footprints and schematics for 223202304420 are listed on our Part Details page. You can also find images and similar parts to 223202304420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223202304420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223202304420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223202304420 fall under?
The 223202304420 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 223202304420 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223202304420 you can contact the distributor directly for product support, shipping queries etc.
Is the 223202304420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223202304420 have stock available?
Authorised distributors including Conrad, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 223202304420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223202304420 often in real-time on the comparison pages.
What if I can't find stock of 223202304420?
You can fill out our help required form which you can use to request a quote for 223202304420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.