Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.18
|
No stock
|
Buy Now | |
RS Americas
from US$2.05
|
458
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.11
|
3
in stock
|
Buy Now | |
Rutronik
from US$4.52
|
-
|
Buy Now | |
Newark Electronics
from US$62.35
|
-
|
Buy Now | |
Future Electronics
from US$4.16
|
-
|
Buy Now | |
element14
from US$73.94
|
-
|
Buy Now | |
Carlton-Bates
from US$2.87
|
-
|
Buy Now | |
Sager
from US$12.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Wrist Band Type | Expandable |
---|---|
Circumference Max | 279mm |
Lead Length | 12ft |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | - |
WRIST BAND W/ CORD, METAL, M, SNAP, 12FT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 1 |
Product Range | - |
HOLDER D STEEL | Rutronik |
Steel D Type Battery Holder with PC Lug | Future Electronics |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Metric | 3.96m |
Current Rating | - |
Voltage Rating | - |
Jacket Color | White |
Product Range | - |
Cable Length - Imperial | 13ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hdmi 5 Display Backpack - Without Touch |Adafruit 2232 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | S-8 |
MSCP | 18 |
Average Bulb Life | 2000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2232?
Additional datasheets, footprints and schematics for 2232 are listed on our Part Details page. You can also find images and similar parts to 2232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2232 fall under?
The 2232 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2232 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2232 you can contact the distributor directly for product support, shipping queries etc.
Is the 2232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2232 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 2232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2232 often in real-time on the comparison pages.
What if I can't find stock of 2232?
You can fill out our help required form which you can use to request a quote for 2232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.